Bourns, Inc. Resistor Arrays CAY16A-204J4LF

Description
Resistor Array 4x0603 200K 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 200K 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437688P
Resistor Arrays 2437688P
Resistor Array 4x0603 200K 5% Convex

Resistor Array 4x0603 200K 5% Convex

Supplier's Site
Resistor Arrays - 2437687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437687
Resistor Arrays 2437687
Resistor Array 4x0603 200K 5% Convex

Resistor Array 4x0603 200K 5% Convex

Supplier's Site
Resistor Arrays - 2437688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437688
Resistor Arrays 2437688
Resistor Array 4x0603 200K 5% Convex

Resistor Array 4x0603 200K 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-204J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-204J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-204J4LFDKR-ND
200k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

200k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-204J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-204J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-204J4LFTR-ND
200k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

200k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-204J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-204J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-204J4LFCT-ND
200k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

200k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns - 14AJ3673 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns
14AJ3673
Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns 14AJ3673
RES N/W, ISOLATED, 200K, 0.063W, 3216; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 200K, 0.063W, 3216; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns - 36AJ6902 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns
36AJ6902
Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns 36AJ6902
RES N/W, ISOLATED, 200K, 0.063W, 3216; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 200K, 0.063W, 3216; Resistance:200kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437688P 118-CAY16A-204J4LFDKR-ND 14AJ3673
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 200K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers