Bourns, Inc. Resistor Networks, Arrays CAY16A-2002F4LF

Description
20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-2002F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2002F4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-2002F4LFTR-ND
20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-2002F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2002F4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-2002F4LFCT-ND
RES ARR 4 RES 20K OHM 1206

RES ARR 4 RES 20K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-2002F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2002F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-2002F4LFDKR-ND
RES ARR 4 RES 20K OHM 1206

RES ARR 4 RES 20K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns - 36AJ6900 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns
36AJ6900
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns 36AJ6900
RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns - 36AJ6901 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns
36AJ6901
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns 36AJ6901
RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16A-2002F4LFTR-ND 36AJ6900
Product Name Resistor Networks, Arrays Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details