Bourns, Inc. Resistor Networks, Arrays CAY16A-122J4LF

Description
1.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-122J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-122J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-122J4LFTR-ND
1.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-122J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-122J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-122J4LFDKR-ND
RES ARR 4 RES 1.2K OHM 1206

RES ARR 4 RES 1.2K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-122J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-122J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-122J4LFCT-ND
RES ARR 4 RES 1.2K OHM 1206

RES ARR 4 RES 1.2K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns - 36AJ6889 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns
36AJ6889
Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns 36AJ6889
RES N/W, ISOLATED, 1K2, 0.063W, 3216; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K2, 0.063W, 3216; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns - 36AJ6888 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns
36AJ6888
Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns 36AJ6888
RES N/W, ISOLATED, 1K2, 0.063W, 3216; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K2, 0.063W, 3216; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16A-122J4LFTR-ND 36AJ6889
Product Name Resistor Networks, Arrays Res N/w, Isolated, 1K2, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details