Bourns, Inc. Resistor Arrays CAY16A-103J4LF

Description
Resistor Array 4x0603 10K 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 10K 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437684P
Resistor Arrays 2437684P
Resistor Array 4x0603 10K 5% Convex

Resistor Array 4x0603 10K 5% Convex

Supplier's Site
Resistor Arrays - 2437683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437683
Resistor Arrays 2437683
Resistor Array 4x0603 10K 5% Convex

Resistor Array 4x0603 10K 5% Convex

Supplier's Site
Resistor Arrays - 2437684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437684
Resistor Arrays 2437684
Resistor Array 4x0603 10K 5% Convex

Resistor Array 4x0603 10K 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-103J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-103J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-103J4LFCT-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-103J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-103J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-103J4LFTR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-103J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-103J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-103J4LFDKR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns - 36AJ6886 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
36AJ6886
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns 36AJ6886
RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns - 14AJ3671 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
14AJ3671
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns 14AJ3671
RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437684P 118-CAY16A-103J4LFCT-ND 36AJ6886
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers