1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
1k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Resistor Array 4x0603 1K0 5% Convex
Resistor Array 4x0603 1K0 5% Convex
Resistor Array 4x0603 1K0 5% Convex
RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CAY16A-102J4LFCT-ND | 2437680P | 14AJ3669 |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |