Bourns, Inc. Resistor Arrays CAY16A-101J4LF

Description
Resistor Array 4x0603 100R 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 100R 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437674
Resistor Arrays 2437674
Resistor Array 4x0603 100R 5% Convex

Resistor Array 4x0603 100R 5% Convex

Supplier's Site
Resistor Arrays - 2437675P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437675P
Resistor Arrays 2437675P
Resistor Array 4x0603 100R 5% Convex

Resistor Array 4x0603 100R 5% Convex

Supplier's Site
Resistor Arrays - 2437675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437675
Resistor Arrays 2437675
Resistor Array 4x0603 100R 5% Convex

Resistor Array 4x0603 100R 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-101J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-101J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-101J4LFTR-ND
100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-101J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-101J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-101J4LFCT-ND
RES ARR 4 RES 100 OHM 1206

RES ARR 4 RES 100 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-101J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-101J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-101J4LFDKR-ND
RES ARR 4 RES 100 OHM 1206

RES ARR 4 RES 100 OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns - 14AJ3667 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
14AJ3667
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns 14AJ3667
RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100R, 5%, 1206 Rohs Compliant Bourns - 52AJ4559 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 5%, 1206 Rohs Compliant Bourns
52AJ4559
Res N/w, Isolated, 100R, 5%, 1206 Rohs Compliant Bourns 52AJ4559
RES N/W, ISOLATED, 100R, 5%, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 100R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2437674 118-CAY16A-101J4LFTR-ND 14AJ3667 52AJ4559
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns Res N/w, Isolated, 100R, 5%, 1206 Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details