Bourns, Inc. Resistor Networks, Arrays CAY16A-100J4LF

Description
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-100J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-100J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-100J4LFTR-ND
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-100J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-100J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-100J4LFCT-ND
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-100J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-100J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-100J4LFDKR-ND
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 2437672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437672
Resistor Arrays 2437672
Resistor Array 4x0603 10R 5% Convex

Resistor Array 4x0603 10R 5% Convex

Supplier's Site
Resistor Arrays - 2437673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437673
Resistor Arrays 2437673
Resistor Array 4x0603 10R 5% Convex

Resistor Array 4x0603 10R 5% Convex

Supplier's Site
Resistor Arrays - 2437673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437673P
Resistor Arrays 2437673P
Resistor Array 4x0603 10R 5% Convex

Resistor Array 4x0603 10R 5% Convex

Supplier's Site
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns - 36AJ6877 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns
36AJ6877
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns 36AJ6877
RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns - 14AJ3663 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns
14AJ3663
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns 14AJ3663
RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CAY16A-100J4LFTR-ND 2437672 36AJ6877
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details