Bourns, Inc. Resistor Arrays CAY16A-1003F4LF

Description
Resistor Array 4x0603 100K 1% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 100K 1% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437669P
Resistor Arrays 2437669P
Resistor Array 4x0603 100K 1% Convex

Resistor Array 4x0603 100K 1% Convex

Supplier's Site
Resistor Arrays - 2437669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437669
Resistor Arrays 2437669
Resistor Array 4x0603 100K 1% Convex

Resistor Array 4x0603 100K 1% Convex

Supplier's Site
Resistor Arrays - 2437668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437668
Resistor Arrays 2437668
Resistor Array 4x0603 100K 1% Convex

Resistor Array 4x0603 100K 1% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-1003F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-1003F4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-1003F4LFTR-ND
100k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-1003F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-1003F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-1003F4LFDKR-ND
100k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-1003F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-1003F4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-1003F4LFCT-ND
100k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns - 36AJ6882 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns
36AJ6882
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns 36AJ6882
RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns - 14AJ3666 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns
14AJ3666
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns 14AJ3666
RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437669P 118-CAY16A-1003F4LFTR-ND 36AJ6882
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers