The Win Source Electronics part number 1349948-CAY16A-1001F
1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Win Source Part Number: 1349948-CAY16A-1001F
Category: Resistors - Resistor Networks, Arrays
Series: CAY16A-LF
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 63mW
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CAY16A-1001F4LFDKR-ND | 1349948-CAY16A-1001F4LF | 14AJ3664 |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | Automotive | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |