Bourns, Inc. Resistor Networks, Arrays CAY16-820J8LF

Description
82 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet
Description
82 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-820J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-820J8LF-ND
Resistor Networks, Arrays CAY16-820J8LF-ND
82 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

82 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,82Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns - 02J1201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,82Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
02J1201
Resistor Network,non-Specified,82Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns 02J1201
Resistor Network,Non-Specifie d,82Ohms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,82Ohms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-820J8LF-ND 02J1201
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,82Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details