Bourns, Inc. 75 OHM Resistor CAY16-75R0F4LF

Description
RES ARRAY 4 RES 75 OHM 1206 Product overview: CAY16-75R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-75R0F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 75 OHM 1206 Product overview: CAY16-75R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-75R0F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM Resistor - 50-CAY16-75R0F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM Resistor
50-CAY16-75R0F4LF
75 OHM Resistor 50-CAY16-75R0F4LF
RES ARRAY 4 RES 75 OHM 1206 Product overview: CAY16-75R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-75R0F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 75 OHM 1206 Product overview: CAY16-75R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-75R0F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-CAY16-75R0F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-75R0F4LFTR-ND
Resistor Networks, Arrays 118-CAY16-75R0F4LFTR-ND
75 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-75R0F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-75R0F4LFCT-ND
Resistor Networks, Arrays 118-CAY16-75R0F4LFCT-ND
RES ARRAY 4 RES 75 OHM 1206

RES ARRAY 4 RES 75 OHM 1206

Buy Now Datasheet
Resistor Network,non-Specified,75Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns - 43K0509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,75Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
43K0509
Resistor Network,non-Specified,75Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns 43K0509
Resistor Network,Non-Specifie d,75Ohms,50WV,1+/-% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,75Ohms,50WV,1+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-CAY16-75R0F4LF 118-CAY16-75R0F4LFTR-ND 43K0509
Product Name 75 OHM Resistor Resistor Networks, Arrays Resistor Network,non-Specified,75Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 75 ohms 75 ohms
Power Rating 0.2500 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers