Bourns, Inc. Resistor Networks, Arrays CAY16-752J4LF

Description
RES ARRAY 4 RES 7.5K OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 7.5K OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16-752J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-752J4LFCT-ND
Resistor Networks, Arrays 118-CAY16-752J4LFCT-ND
RES ARRAY 4 RES 7.5K OHM 1206

RES ARRAY 4 RES 7.5K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-752J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-752J4LFTR-ND
Resistor Networks, Arrays 118-CAY16-752J4LFTR-ND
7.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

7.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-752J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-752J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16-752J4LFDKR-ND
RES ARRAY 4 RES 7.5K OHM 1206

RES ARRAY 4 RES 7.5K OHM 1206

Buy Now Datasheet
Resistor Network,non-Specified,7.5Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns - 88K3445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,7.5Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
88K3445
Resistor Network,non-Specified,7.5Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns 88K3445
Resistor Network,Non-Specifie d,7.5KOhms,50WV,5+/- % Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,7.5KOhms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16-752J4LFCT-ND 88K3445
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,7.5Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 7500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details