Bourns, Inc. Resistor Networks, Arrays CAY16-751J4LF

Description
RES ARRAY 4 RES 750 OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 750 OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16-751J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-751J4LFCT-ND
Resistor Networks, Arrays 118-CAY16-751J4LFCT-ND
RES ARRAY 4 RES 750 OHM 1206

RES ARRAY 4 RES 750 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-751J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-751J4LFTR-ND
Resistor Networks, Arrays 118-CAY16-751J4LFTR-ND
750 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

750 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,750Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns - 88K3444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,750Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
88K3444
Resistor Network,non-Specified,750Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns 88K3444
Resistor Network,Non-Specifie d,750Ohms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,750Ohms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16-751J4LFCT-ND 88K3444
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,750Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 750 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers