Bourns, Inc. Resistor Networks, Arrays CAY16-7500F4LF

Description
RES ARRAY 4 RES 750 OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 750 OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16-7500F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-7500F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16-7500F4LFDKR-ND
RES ARRAY 4 RES 750 OHM 1206

RES ARRAY 4 RES 750 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-7500F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-7500F4LFTR-ND
Resistor Networks, Arrays 118-CAY16-7500F4LFTR-ND
750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-7500F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-7500F4LFCT-ND
Resistor Networks, Arrays 118-CAY16-7500F4LFCT-ND
750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 750R, 1%, 50V, 1206; Resistance Bourns - 81Y0970 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 1%, 50V, 1206; Resistance Bourns
81Y0970
Res N/w, Isolated, 750R, 1%, 50V, 1206; Resistance Bourns 81Y0970
RES N/W, ISOLATED, 750R, 1%, 50V, 1206; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 1%, 50V, 1206; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16-7500F4LFDKR-ND 81Y0970
Product Name Resistor Networks, Arrays Res N/w, Isolated, 750R, 1%, 50V, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Networks, Arrays - CNZ1J4TTD - 1052895-CNZ1J4TTD - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details