RES ARRAY 4 RES 68 OHM 1206 Product overview: CAY16-68R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-68R0F4LF can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 68 OHM 1206
68 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 68 OHM 4 RES 1206
Resistor Network,Non-Specifie
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CAY16-68R0F4LF | 118-CAY16-68R0F4LFCT-ND | 103-CAY16-68R0F4LF | 32K0528 |
| Product Name | 68 OHM Resistor | Resistor Networks, Arrays | RES ARRAY 68 OHM 4 RES 1206 | Resistor Network,non-Specified,68Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 68 ohms | 68 ohms | ||
| Power Rating | 0.2500 watts | |||
| Operating DC Voltage | 50 volts |