Bourns, Inc. 680 OHM Resistor CAY16-681J4LF

Description
RES ARRAY 4 RES 680 OHM 1206 Product overview: CAY16-681J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-681J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 680 OHM 1206 Product overview: CAY16-681J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-681J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 OHM Resistor - 50-CAY16-681J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM Resistor
50-CAY16-681J4LF
680 OHM Resistor 50-CAY16-681J4LF
RES ARRAY 4 RES 680 OHM 1206 Product overview: CAY16-681J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-681J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 680 OHM 1206 Product overview: CAY16-681J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-681J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-681J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-681J4LFDKR-ND
Resistor Networks, Arrays CAY16-681J4LFDKR-ND
680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-681J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-681J4LFTR-ND
Resistor Networks, Arrays CAY16-681J4LFTR-ND
680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-681J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-681J4LFCT-ND
Resistor Networks, Arrays CAY16-681J4LFCT-ND
680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-681J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-681J4LF
Resistor Networks, Arrays CAY16-681J4LF
RES ARRAY 4 RES 680 OHM 1206

RES ARRAY 4 RES 680 OHM 1206

Supplier's Site Datasheet
Res N/w, Isolated, 680R, 0.063W, 1206; Resistance Bourns - 99AC3897 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 680R, 0.063W, 1206; Resistance Bourns
99AC3897
Res N/w, Isolated, 680R, 0.063W, 1206; Resistance Bourns 99AC3897
RES N/W, ISOLATED, 680R, 0.063W, 1206; Resistance:680ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 680R, 0.063W, 1206; Resistance:680ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns - 32K0530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns
32K0530
Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns 32K0530
RES, ARRAY, ISO, 680R, 0.25W, 5%, 1206; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 680R, 0.25W, 5%, 1206; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns - 34AK1186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns
34AK1186
Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns 34AK1186
RES, ARRAY, ISO, 680R, 0.25W, 5%, 1206; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 680R, 0.25W, 5%, 1206; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-CAY16-681J4LF CAY16-681J4LFDKR-ND CAY16-681J4LF 99AC3897 32K0530
Product Name 680 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Isolated, 680R, 0.063W, 1206; Resistance Bourns Res, Array, Iso, 680R, 0.25W, 5%, 1206; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Power Rating 0.2500 watts
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details