604 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 604 OHM 1206
RES ARRAY 4 RES 604 OHM 1206
RES ARRAY 4 RES 604 OHM 1206 Product overview: CAY16-6040F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-6040F4LF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CAY16-6040F4LFTR-ND | 50-CAY16-6040F4LF |
| Product Name | Resistor Networks, Arrays | 604 OHM Resistor |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric), Convex, Long Side Terminals |
| Resistance Range | 604 ohms | 604 ohms |
| Tolerance | 1 +/- % |