Bourns, Inc. Resistor Networks, Arrays CAY16-563J4LF

Description
56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-563J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-563J4LFTR-ND
Resistor Networks, Arrays CAY16-563J4LFTR-ND
56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-563J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-563J4LFDKR-ND
Resistor Networks, Arrays CAY16-563J4LFDKR-ND
56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-563J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-563J4LFCT-ND
Resistor Networks, Arrays CAY16-563J4LFCT-ND
56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,56Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns - 32K0523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,56Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
32K0523
Resistor Network,non-Specified,56Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns 32K0523
Resistor Network,Non-Specifie d,56KOhms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,56KOhms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAY16-563J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-563J4LF
Resistor Networks, Arrays CAY16-563J4LF
RES ARRAY 4 RES 56K OHM 1206

RES ARRAY 4 RES 56K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number CAY16-563J4LFTR-ND 32K0523 CAY16-563J4LF
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,56Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers