Bourns, Inc. Resistor Networks, Arrays CAY16-561J4LF

Description
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-561J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-561J4LFCT-ND
Resistor Networks, Arrays CAY16-561J4LFCT-ND
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-561J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-561J4LFDKR-ND
Resistor Networks, Arrays CAY16-561J4LFDKR-ND
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-561J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-561J4LFTR-ND
Resistor Networks, Arrays CAY16-561J4LFTR-ND
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 560 OHM 1206 - 103-CAY16-561J4LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 560 OHM 1206
103-CAY16-561J4LF
RES ARRAY 4 RES 560 OHM 1206 103-CAY16-561J4LF
RES ARRAY 4 RES 560 OHM 1206

RES ARRAY 4 RES 560 OHM 1206

Supplier's Site
Res N/w, Isolated, 560R, 5%, 50V, 1206; Resistance Bourns - 38AC0751 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 560R, 5%, 50V, 1206; Resistance Bourns
38AC0751
Res N/w, Isolated, 560R, 5%, 50V, 1206; Resistance Bourns 38AC0751
RES N/W, ISOLATED, 560R, 5%, 50V, 1206; Resistance:560ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 560R, 5%, 50V, 1206; Resistance:560ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 560R, 0.25W, 5%, 1206; Resistance Bourns - 61J4786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 560R, 0.25W, 5%, 1206; Resistance Bourns
61J4786
Res, Array, Iso, 560R, 0.25W, 5%, 1206; Resistance Bourns 61J4786
RES, ARRAY, ISO, 560R, 0.25W, 5%, 1206; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 560R, 0.25W, 5%, 1206; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAY16-561J4LFCT-ND 103-CAY16-561J4LF 38AC0751 61J4786
Product Name Resistor Networks, Arrays RES ARRAY 4 RES 560 OHM 1206 Res N/w, Isolated, 560R, 5%, 50V, 1206; Resistance Bourns Res, Array, Iso, 560R, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206; 1206 [3216 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details