Bourns, Inc. Resistor Networks, Arrays CAY16-560J4LF

Description
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-560J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-560J4LFDKR-ND
Resistor Networks, Arrays CAY16-560J4LFDKR-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-560J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-560J4LFTR-ND
Resistor Networks, Arrays CAY16-560J4LFTR-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-560J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-560J4LFCT-ND
Resistor Networks, Arrays CAY16-560J4LFCT-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
56 OHM Resistor - 50-CAY16-560J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM Resistor
50-CAY16-560J4LF
56 OHM Resistor 50-CAY16-560J4LF
RES ARRAY 4 RES 56 OHM 1206 Product overview: CAY16-560J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-560J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 56 OHM 1206 Product overview: CAY16-560J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-560J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-560J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-560J4LF
Resistor Networks, Arrays CAY16-560J4LF
RES ARRAY 4 RES 56 OHM 1206

RES ARRAY 4 RES 56 OHM 1206

Supplier's Site Datasheet
Resistor, Res Array; Resistance Bourns - 47Y7147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Res Array; Resistance Bourns
47Y7147
Resistor, Res Array; Resistance Bourns 47Y7147
RESISTOR, RES ARRAY; Resistance:56ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, RES ARRAY; Resistance:56ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number CAY16-560J4LFDKR-ND 50-CAY16-560J4LF CAY16-560J4LF 47Y7147
Product Name Resistor Networks, Arrays 56 OHM Resistor Resistor Networks, Arrays Resistor, Res Array; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details