RES ARRAY 4 RES 5.1K OHM 1206 Product overview: CAY16-512J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-512J4LF can be used for catalog matching and distributor lookup.
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES N/W, ISOLATED, 5K1, 0.063W, 1206; Resistance:5.1kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RES ARRAY 4 RES 5.1K OHM 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CAY16-512J4LF | CAY16-512J4LFCT-ND | 67AC7515 | 103-CAY16-512J4LF |
| Product Name | Resistor | Resistor Networks, Arrays | Res N/w, Isolated, 5K1, 0.063W, 1206; Resistance Bourns | RES ARRAY 4 RES 5.1K OHM 1206 |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount |
| Resistance Range | 5100 ohms | 5100 ohms | 5100 ohms | |
| Power Rating | 0.2500 watts | |||
| Operating DC Voltage | 50 volts | 50 volts |