Bourns, Inc. Resistor Networks, Arrays CAY16-510J4LF

Description
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-510J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-510J4LFTR-ND
Resistor Networks, Arrays CAY16-510J4LFTR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-510J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-510J4LFDKR-ND
Resistor Networks, Arrays CAY16-510J4LFDKR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-510J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-510J4LFCT-ND
Resistor Networks, Arrays CAY16-510J4LFCT-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 7884013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884013
Resistor Arrays 7884013
SMD 1206 Bus Array 4 resistors 51R 5%

SMD 1206 Bus Array 4 resistors 51R 5%

Supplier's Site
Resistor Arrays - 7884013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884013P
Resistor Arrays 7884013P
SMD 1206 Bus Array 4 resistors 51R 5%

SMD 1206 Bus Array 4 resistors 51R 5%

Supplier's Site
Resistor Arrays - 1675128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1675128
Resistor Arrays 1675128
SMD 1206 Bus Array 4 resistors 51R 5%

SMD 1206 Bus Array 4 resistors 51R 5%

Supplier's Site
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns - 32K0511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns
32K0511
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns 32K0511
RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 1206; Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 1206; Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 51R, 5%, 50V, 1206, Reel; Resistance Bourns - 12AC0143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 51R, 5%, 50V, 1206, Reel; Resistance Bourns
12AC0143
Res, Isolated, 51R, 5%, 50V, 1206, Reel; Resistance Bourns 12AC0143
RES, ISOLATED, 51R, 5%, 50V, 1206, REEL; Resistance:51ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES, ISOLATED, 51R, 5%, 50V, 1206, REEL; Resistance:51ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns - 06X4927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns
06X4927
Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns 06X4927
RESISTOR N/W, 4RES, 51OHM, 5%, SMD; Resistance:51ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 51OHM, 5%, SMD; Resistance:51ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAY16-510J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-510J4LF
Resistor Networks, Arrays CAY16-510J4LF
RES ARRAY 4 RES 51 OHM 1206

RES ARRAY 4 RES 51 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAY16-510J4LFTR-ND 7884013 7884013P 32K0511 12AC0143 06X4927 CAY16-510J4LF
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns Res, Isolated, 51R, 5%, 50V, 1206, Reel; Resistance Bourns Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric] 1206 1206
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details