Bourns, Inc. 47 OHM Resistor CAY16-47R0F4LF

Description
RES ARRAY 4 RES 47 OHM 1206 Product overview: CAY16-47R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-47R0F4LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES ARRAY 4 RES 47 OHM 1206 Product overview: CAY16-47R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-47R0F4LF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Array, Iso, 47R, 0.25W, 1%, 1206 is a chip resistor array designed for applications requiring isolated resistor networks. It features a resistance value of 47 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.25 watts at 70 °C, and it operates within a temperature range of -55 °C to 125 °C. The maximum working voltage is 50V, ensuring compatibility with various circuit designs. This product is RoHS compliant, aligning with environmental standards. The package size is 1206, which is a common footprint for surface mount technology, facilitating integration into compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, Array, Iso, 47R, 0.25W, 1%, 1206 is a chip resistor array designed for applications requiring isolated resistor networks. It features a resistance value of 47 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.25 watts at 70 °C, and it operates within a temperature range of -55 °C to 125 °C. The maximum working voltage is 50V, ensuring compatibility with various circuit designs. This product is RoHS compliant, aligning with environmental standards. The package size is 1206, which is a common footprint for surface mount technology, facilitating integration into compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
47 OHM Resistor - 50-CAY16-47R0F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Resistor
50-CAY16-47R0F4LF
47 OHM Resistor 50-CAY16-47R0F4LF
RES ARRAY 4 RES 47 OHM 1206 Product overview: CAY16-47R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-47R0F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 47 OHM 1206 Product overview: CAY16-47R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-47R0F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1120465-CAY16-47R0F4LF
Resistors - Resistor Networks, Arrays 1120465-CAY16-47R0F4LF
Win Source Part Number: 1120465-CAY16-47R0F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 47 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-47R0F4LFDKR,CA Y16-47R0F4LFTR,CAY16 -47R0F4LF-ND,CAY16-4 7R0F4LFCT Base Product Number: CAY16

Win Source Part Number: 1120465-CAY16-47R0F4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 47
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: CAY16-47R0F4LFDKR,CAY16-47R0F4LFTR,CAY16-47R0F4LF-ND,CAY16-47R0F4LFCT
Base Product Number: CAY16

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-47R0F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-47R0F4LFCT-ND
Resistor Networks, Arrays CAY16-47R0F4LFCT-ND
47 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-47R0F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-47R0F4LFDKR-ND
Resistor Networks, Arrays CAY16-47R0F4LFDKR-ND
47 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-47R0F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-47R0F4LFTR-ND
Resistor Networks, Arrays CAY16-47R0F4LFTR-ND
47 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 47R, 0.063W, 1206; Resistance Bourns - 67AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47R, 0.063W, 1206; Resistance Bourns
67AC7513
Res N/w, Isolated, 47R, 0.063W, 1206; Resistance Bourns 67AC7513
RES N/W, ISOLATED, 47R, 0.063W, 1206; Resistance:47ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 47R, 0.063W, 1206; Resistance:47ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns - 34AK1181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns
34AK1181
Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns 34AK1181
RES, ARRAY, ISO, 47R, 0.25W, 1%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 47R, 0.25W, 1%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns - 61J4777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns
61J4777
Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns 61J4777
RES, ARRAY, ISO, 47R, 0.25W, 1%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 47R, 0.25W, 1%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 50-CAY16-47R0F4LF 1120465-CAY16-47R0F4LF CAY16-47R0F4LFCT-ND 67AC7513 34AK1181
Product Name 47 OHM Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Isolated, 47R, 0.063W, 1206; Resistance Bourns Res, Array, Iso, 47R, 0.25W, 1%, 1206; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 0.2500 watts
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1073740P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details