Bourns, Inc. Resistor Networks, Arrays - CAY16-472J2LF CAY16-472J2LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 914787-CAY16-472J2LF Series: CAY16 Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex Package: Reel - TR Package: 0606, Convex Mounting: Surface Mount Family Name: CAY16 Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 914787-CAY16-472J2LF Series: CAY16 Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex Package: Reel - TR Package: 0606, Convex Mounting: Surface Mount Family Name: CAY16 Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY16-472J2LF
914787-CAY16-472J2LF
Resistor Networks, Arrays - CAY16-472J2LF 914787-CAY16-472J2LF
Manufacturer: Bourns Inc. Win Source Part Number: 914787-CAY16-472J2LF Series: CAY16 Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex Package: Reel - TR Package: 0606, Convex Mounting: Surface Mount Family Name: CAY16 Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020

Manufacturer: Bourns Inc.
Win Source Part Number: 914787-CAY16-472J2LF
Series: CAY16
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Package: Reel - TR
Package: 0606, Convex
Mounting: Surface Mount
Family Name: CAY16
Categories: Resistors
Case / Package: 0606
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020

Buy Now Datasheet
RES ARRAY 2 RES 4.7K OHM 0606 Product overview: CAY16-472J2LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-472J2LF can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES 4.7K OHM 0606 Product overview: CAY16-472J2LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-472J2LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-472J2LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-472J2LF-ND
Resistor Networks, Arrays CAY16-472J2LF-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 914787-CAY16-472J2LF 50-CAY16-472J2LF CAY16-472J2LF-ND
Product Name Resistor Networks, Arrays - CAY16-472J2LF Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0606, Convex Surface Mount Technology (SMT / SMD); 0606, Convex
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers