Bourns, Inc. Resistor Networks, Arrays CAY16-471J4LF

Description
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-471J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-471J4LFCT-ND
Resistor Networks, Arrays CAY16-471J4LFCT-ND
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-471J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-471J4LFDKR-ND
Resistor Networks, Arrays CAY16-471J4LFDKR-ND
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-471J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-471J4LFTR-ND
Resistor Networks, Arrays CAY16-471J4LFTR-ND
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 5225737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225737
Resistor Arrays 5225737
4-array convex 0603 LF resistor,470R

4-array convex 0603 LF resistor,470R

Supplier's Site
Resistor Arrays - 5225737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225737P
Resistor Arrays 5225737P
4-array convex 0603 LF resistor,470R

4-array convex 0603 LF resistor,470R

Supplier's Site
Resistor Arrays - 1674634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674634
Resistor Arrays 1674634
4-array convex 0603 LF resistor,470R

4-array convex 0603 LF resistor,470R

Supplier's Site
Resistor Networks, Arrays - CAY16-471J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-471J4LF
Resistor Networks, Arrays CAY16-471J4LF
RES ARRAY 4 RES 470 OHM 1206

RES ARRAY 4 RES 470 OHM 1206

Supplier's Site Datasheet
RES ARRAY 4 RES 470 OHM 1206 - 103-CAY16-471J4LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 470 OHM 1206
103-CAY16-471J4LF
RES ARRAY 4 RES 470 OHM 1206 103-CAY16-471J4LF
RES ARRAY 4 RES 470 OHM 1206

RES ARRAY 4 RES 470 OHM 1206

Supplier's Site
Resistor N/w, 4Res, 470 Ohm, 5%, Smd; Resistance Bourns - 06X4925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 470 Ohm, 5%, Smd; Resistance Bourns
06X4925
Resistor N/w, 4Res, 470 Ohm, 5%, Smd; Resistance Bourns 06X4925
RESISTOR N/W, 4RES, 470 OHM, 5%, SMD; Resistance:470ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR N/W, 4RES, 470 OHM, 5%, SMD; Resistance:470ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resarray 4X0603 470R 5% 63Mw Convex Rohs Compliant Bourns - 81AC7695 - Newark, An Avnet Company
Chicago, IL, United States
Resarray 4X0603 470R 5% 63Mw Convex Rohs Compliant Bourns
81AC7695
Resarray 4X0603 470R 5% 63Mw Convex Rohs Compliant Bourns 81AC7695
RESARRAY 4X0603 470R 5% 63MW CONVEX ROHS COMPLIANT: YES

RESARRAY 4X0603 470R 5% 63MW CONVEX ROHS COMPLIANT: YES

Supplier's Site
Resistor Network, Four, 470R, 5%, Smd; Resistance Bourns - 12AC0141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Four, 470R, 5%, Smd; Resistance Bourns
12AC0141
Resistor Network, Four, 470R, 5%, Smd; Resistance Bourns 12AC0141
RESISTOR NETWORK, FOUR, 470R, 5%, SMD; Resistance:470ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR NETWORK, FOUR, 470R, 5%, SMD; Resistance:470ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Array 4Resistor 470 Ohm 5%, 1206; Resistance Bourns - 61J4780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 470 Ohm 5%, 1206; Resistance Bourns
61J4780
Resistor, Isolated Array 4Resistor 470 Ohm 5%, 1206; Resistance Bourns 61J4780
RESISTOR, ISOLATED ARRAY 4RESISTOR 470 OHM 5%, 1206; Resistance:470ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 470 OHM 5%, 1206; Resistance:470ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors Resistors
Product Number CAY16-471J4LFCT-ND 5225737 5225737P CAY16-471J4LF 103-CAY16-471J4LF 06X4925 81AC7695 61J4780
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Networks, Arrays RES ARRAY 4 RES 470 OHM 1206 Resistor N/w, 4Res, 470 Ohm, 5%, Smd; Resistance Bourns Resarray 4X0603 470R 5% 63Mw Convex Rohs Compliant Bourns Resistor, Isolated Array 4Resistor 470 Ohm 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 0603 1206; 1206 [3216 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details