Bourns, Inc. Resistor Arrays CAY16-470J4LF

Description
4-array convex 0603 LF resistor,47R
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,47R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225715
Resistor Arrays 5225715
4-array convex 0603 LF resistor,47R

4-array convex 0603 LF resistor,47R

Supplier's Site
Resistor Arrays - 5225715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225715P
Resistor Arrays 5225715P
4-array convex 0603 LF resistor,47R

4-array convex 0603 LF resistor,47R

Supplier's Site
Resistor Arrays - 1674633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674633
Resistor Arrays 1674633
4-array convex 0603 LF resistor,47R

4-array convex 0603 LF resistor,47R

Supplier's Site
Resistor Networks, Arrays - CAY16-470J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-470J4LFTR-ND
Resistor Networks, Arrays CAY16-470J4LFTR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-470J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-470J4LFCT-ND
Resistor Networks, Arrays CAY16-470J4LFCT-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-470J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-470J4LFDKR-ND
Resistor Networks, Arrays CAY16-470J4LFDKR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-470J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-470J4LF
Resistor Networks, Arrays CAY16-470J4LF
RES ARRAY 4 RES 47 OHM 1206

RES ARRAY 4 RES 47 OHM 1206

Supplier's Site Datasheet
Resistor N/w, 4Res, 47Ohm, 5%, Smd; Resistance Bourns - 41R4429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 47Ohm, 5%, Smd; Resistance Bourns
41R4429
Resistor N/w, 4Res, 47Ohm, 5%, Smd; Resistance Bourns 41R4429
RESISTOR N/W, 4RES, 47OHM, 5%, SMD; Resistance:47ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 47OHM, 5%, SMD; Resistance:47ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Array-4, 47Ohm, 5%, Smd; Resistance Bourns - 40Y8535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 47Ohm, 5%, Smd; Resistance Bourns
40Y8535
Resistor, Array-4, 47Ohm, 5%, Smd; Resistance Bourns 40Y8535
RESISTOR, ARRAY-4, 47OHM, 5%, SMD; Resistance:47ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY-4, 47OHM, 5%, SMD; Resistance:47ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 47Ohm, 5%, Smd, Full Reel; Resistance Bourns - 94W6863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 47Ohm, 5%, Smd, Full Reel; Resistance Bourns
94W6863
Resistor Network, 4Resistor, 47Ohm, 5%, Smd, Full Reel; Resistance Bourns 94W6863
RESISTOR NETWORK, 4RESISTOR, 47OHM, 5%, SMD, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 47OHM, 5%, SMD, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4Resistor, 47 Ohm 5%, 1206; Resistance Bourns - 32K0493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4Resistor, 47 Ohm 5%, 1206; Resistance Bourns
32K0493
Resistor, Isolated Resistor Array 4Resistor, 47 Ohm 5%, 1206; Resistance Bourns 32K0493
RESISTOR, ISOLATED RESISTOR ARRAY 4RESISTOR, 47 OHM 5%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4RESISTOR, 47 OHM 5%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors Resistors
Product Number 5225715 5225715P CAY16-470J4LFTR-ND CAY16-470J4LF 41R4429 40Y8535 94W6863 32K0493
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Networks, Arrays Resistor N/w, 4Res, 47Ohm, 5%, Smd; Resistance Bourns Resistor, Array-4, 47Ohm, 5%, Smd; Resistance Bourns Resistor Network, 4Resistor, 47Ohm, 5%, Smd, Full Reel; Resistance Bourns Resistor, Isolated Resistor Array 4Resistor, 47 Ohm 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Number of Resistors 4 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details