Bourns, Inc. Resistor Arrays CAY16-4701F4LF

Description
SMD 1206 Bus Array 4 resistors 4K7 1%
Request a Quote Datasheet
Description
SMD 1206 Bus Array 4 resistors 4K7 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 7884010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884010P
Resistor Arrays 7884010P
SMD 1206 Bus Array 4 resistors 4K7 1%

SMD 1206 Bus Array 4 resistors 4K7 1%

Supplier's Site
Resistor Arrays - 7884010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884010
Resistor Arrays 7884010
SMD 1206 Bus Array 4 resistors 4K7 1%

SMD 1206 Bus Array 4 resistors 4K7 1%

Supplier's Site
Resistor Arrays - 1675127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1675127
Resistor Arrays 1675127
SMD 1206 Bus Array 4 resistors 4K7 1%

SMD 1206 Bus Array 4 resistors 4K7 1%

Supplier's Site
Resistor Networks, Arrays - CAY16-4701F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-4701F4LFCT-ND
Resistor Networks, Arrays CAY16-4701F4LFCT-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-4701F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-4701F4LFTR-ND
Resistor Networks, Arrays CAY16-4701F4LFTR-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-4701F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-4701F4LFDKR-ND
Resistor Networks, Arrays CAY16-4701F4LFDKR-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor N/w, 4Res, 4.7Kohm, 1%, Smd; Resistance Bourns - 06X4924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 4.7Kohm, 1%, Smd; Resistance Bourns
06X4924
Resistor N/w, 4Res, 4.7Kohm, 1%, Smd; Resistance Bourns 06X4924
RESISTOR N/W, 4RES, 4.7KOHM, 1%, SMD; Resistance:4.7kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR N/W, 4RES, 4.7KOHM, 1%, SMD; Resistance:4.7kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Resistor, Array, 4, 4.7Kohm, ±1%, 1206; Resistance Bourns - 61J4778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, 4, 4.7Kohm, ±1%, 1206; Resistance Bourns
61J4778
Resistor, Array, 4, 4.7Kohm, ±1%, 1206; Resistance Bourns 61J4778
RESISTOR, ARRAY, 4, 4.7KOHM, ±1%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, ARRAY, 4, 4.7KOHM, ±1%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor Type Bourns - 49AK2594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Type Bourns
49AK2594
Resistor Type Bourns 49AK2594
Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Power Rating:250mW; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Power Rating:250mW; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7884010P 7884010 CAY16-4701F4LFCT-ND 06X4924 61J4778 49AK2594
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor N/w, 4Res, 4.7Kohm, 1%, Smd; Resistance Bourns Resistor, Array, 4, 4.7Kohm, ±1%, 1206; Resistance Bourns Resistor Type Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Number of Resistors 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details