44.2 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RESARRAY 4X0603 44R2 1% 63MW CON
RESARRAY 4X0603 44R2 1% 63MW CON
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CAY16-44R2F4LFTR-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Resistance Range | 44.2 ohms |