390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 390 OHM 1206 Product overview: CAY16-391J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-391J4LF can be used for catalog matching and distributor lookup.
RES N/W, ISOLATED, 390R, 5%, 50V, 1206; Resistance:390ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RES, ARRAY, ISO, 390R, 0.25W, 5%, 1206; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CAY16-391J4LFTR-ND | 50-CAY16-391J4LF | 38AC0749 | 61J4773 |
| Product Name | Resistor Networks, Arrays | 390 OHM Resistor | Res N/w, Isolated, 390R, 5%, 50V, 1206; Resistance Bourns | Res, Array, Iso, 390R, 0.25W, 5%, 1206; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric), Convex, Long Side Terminals | 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 5 +/- % | 5 +/- % |