33.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
33.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 33.2 OHM 1206
Resistor Network,Non-Specifie
RES ARRAY 4 RES 33.2 OHM 1206
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CAY16-33R2F4LFCT-ND | 32K0465 | 103-CAY16-33R2F4LF |
| Product Name | Resistor Networks, Arrays | Resistor Network,non-Specified,33.2Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns | RES ARRAY 4 RES 33.2 OHM 1206 |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 33.2 ohms | ||
| Tolerance | 1 +/- % |