Bourns, Inc. Resistor Networks, Arrays CAY16-33R0F4LF

Description
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-33R0F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-33R0F4LFTR-ND
Resistor Networks, Arrays CAY16-33R0F4LFTR-ND
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-33R0F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-33R0F4LFDKR-ND
Resistor Networks, Arrays CAY16-33R0F4LFDKR-ND
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-33R0F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-33R0F4LFCT-ND
Resistor Networks, Arrays CAY16-33R0F4LFCT-ND
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Surface Mount Resistors - 2476975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476975P
Surface Mount Resistors 2476975P
Bourns CAY16-33R0F4LF Resistor

Bourns CAY16-33R0F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476974
Surface Mount Resistors 2476974
Bourns CAY16-33R0F4LF Resistor

Bourns CAY16-33R0F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476975
Surface Mount Resistors 2476975
Bourns CAY16-33R0F4LF Resistor

Bourns CAY16-33R0F4LF Resistor

Supplier's Site
33 OHM Resistor - 50-CAY16-33R0F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-CAY16-33R0F4LF
33 OHM Resistor 50-CAY16-33R0F4LF
RES ARRAY 4 RES 33 OHM 1206 Product overview: CAY16-33R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-33R0F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 1206 Product overview: CAY16-33R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-33R0F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-33R0F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-33R0F4LF
Resistor Networks, Arrays CAY16-33R0F4LF
RES ARRAY 4 RES 33 OHM 1206

RES ARRAY 4 RES 33 OHM 1206

Supplier's Site Datasheet
Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns - 67AC7506 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns
67AC7506
Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns 67AC7506
RES N/W, ISOLATED, 33R, 0.063W, 1206; Resistance:33ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 33R, 0.063W, 1206; Resistance:33ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number CAY16-33R0F4LFTR-ND 2476975P 50-CAY16-33R0F4LF CAY16-33R0F4LF 67AC7506
Product Name Resistor Networks, Arrays Surface Mount Resistors 33 OHM Resistor Resistor Networks, Arrays Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details