Bourns, Inc. Resistor Arrays CAY16-333J4LF

Description
4-array convex 0603 LF resistor,33K
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,33K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225709P
Resistor Arrays 5225709P
4-array convex 0603 LF resistor,33K

4-array convex 0603 LF resistor,33K

Supplier's Site
Resistor Arrays - 1674632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674632
Resistor Arrays 1674632
4-array convex 0603 LF resistor,33K

4-array convex 0603 LF resistor,33K

Supplier's Site
Resistor Networks, Arrays - CAY16-333J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-333J4LFCT-ND
Resistor Networks, Arrays CAY16-333J4LFCT-ND
33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-333J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-333J4LFTR-ND
Resistor Networks, Arrays CAY16-333J4LFTR-ND
33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-333J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-333J4LFDKR-ND
Resistor Networks, Arrays CAY16-333J4LFDKR-ND
33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Isolated Array 4Resistor 33Kohm 5%, 1206; Resistance Bourns - 61J4771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 33Kohm 5%, 1206; Resistance Bourns
61J4771
Resistor, Isolated Array 4Resistor 33Kohm 5%, 1206; Resistance Bourns 61J4771
RESISTOR, ISOLATED ARRAY 4RESISTOR 33KOHM 5%, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 33KOHM 5%, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4Res, 33Kohm, 5%, Smd; Resistance Bourns - 06X4923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 33Kohm, 5%, Smd; Resistance Bourns
06X4923
Resistor N/w, 4Res, 33Kohm, 5%, Smd; Resistance Bourns 06X4923
RESISTOR N/W, 4RES, 33KOHM, 5%, SMD; Resistance:33kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RESISTOR N/W, 4RES, 33KOHM, 5%, SMD; Resistance:33kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5225709P 1674632 CAY16-333J4LFCT-ND 61J4771 06X4923
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Isolated Array 4Resistor 33Kohm 5%, 1206; Resistance Bourns Resistor N/w, 4Res, 33Kohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers