Bourns, Inc. Resistor Networks, Arrays CAY16-332J8LF

Description
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet
Description
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-332J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-332J8LF-ND
Resistor Networks, Arrays CAY16-332J8LF-ND
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Isolated Array 8Resistor 3.3Kohm 5% 2406; Resistance Bourns - 02J1165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 8Resistor 3.3Kohm 5% 2406; Resistance Bourns
02J1165
Resistor, Isolated Array 8Resistor 3.3Kohm 5% 2406; Resistance Bourns 02J1165
RESISTOR, ISOLATED ARRAY 8RESISTOR 3.3KOHM 5% 2406; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 8RESISTOR 3.3KOHM 5% 2406; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-332J8LF-ND 02J1165
Product Name Resistor Networks, Arrays Resistor, Isolated Array 8Resistor 3.3Kohm 5% 2406; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals 1506 [3816 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details