Bourns, Inc. Resistor Networks, Arrays CAY16-331J8LF

Description
330 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet
Description
330 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-331J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-331J8LF-ND
Resistor Networks, Arrays CAY16-331J8LF-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,330Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns - 02J1164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,330Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
02J1164
Resistor Network,non-Specified,330Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns 02J1164
Resistor Network,Non-Specifie d,330Ohms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,330Ohms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-331J8LF-ND 02J1164
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,330Ohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details