330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
4-array convex 0603 LF resistor,330R
4-array convex 0603 LF resistor,330R
4-array convex 0603 LF resistor,330R
RES ARRAY 4 RES 330 OHM 1206 Product overview: CAY16-331J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-331J4LF can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 330 OHM 1206
RESISTOR ARRAY, 1206, 330R; Resistance:330ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
RESISTOR, ISO ARRAY 4RES 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | CAY16-331J4LFTR-ND | 5225686 | 5225686P | 50-CAY16-331J4LF | CAY16-331J4LF | 41R4428 | 02J1163 |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | 330 OHM Resistor | Resistor Networks, Arrays | Resistor Array, 1206, 330R; Resistance Bourns | Resistor, Iso Array 4Res 330 Ohm 5%, 1206, Full Reel; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | Single Resistor; Chip Array; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | |
| Category / Application | General Use | ||||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 (3216m) | 1206; 1206 | 1206 (3216 Metric), Convex, Long Side Terminals | 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |