Bourns, Inc. Resistor Networks, Arrays CAY16-330J4LF

Description
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-330J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-330J4LFCT-ND
Resistor Networks, Arrays CAY16-330J4LFCT-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-330J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-330J4LFDKR-ND
Resistor Networks, Arrays CAY16-330J4LFDKR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-330J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-330J4LFTR-ND
Resistor Networks, Arrays CAY16-330J4LFTR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328585-CAY16-330J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328585-CAY16-330J4LF
Resistors - Resistor Networks, Arrays 1328585-CAY16-330J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328585-CAY16-330J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: CAY16-330J4LFTR,CAY1 6-330J4LFDKR,CAY1633 0J4LF,CAY16-330J4LFC T,CAY16-330J4LF-ND Base Product Number: CAY16 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328585-CAY16-330J4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: CAY16-330J4LFTR,CAY16-330J4LFDKR,CAY16330J4LF,CAY16-330J4LFCT,CAY16-330J4LF-ND
Base Product Number: CAY16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Arrays - 5225670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225670
Resistor Arrays 5225670
4-array convex 1206 LF resistor,33R

4-array convex 1206 LF resistor,33R

Supplier's Site
Resistor Arrays - 5225670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225670P
Resistor Arrays 5225670P
4-array convex 1206 LF resistor,33R

4-array convex 1206 LF resistor,33R

Supplier's Site
Resistor Arrays - 1674630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674630
Resistor Arrays 1674630
4-array convex 1206 LF resistor,33R

4-array convex 1206 LF resistor,33R

Supplier's Site
33 OHM Resistor - 50-CAY16-330J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-CAY16-330J4LF
33 OHM Resistor 50-CAY16-330J4LF
RES ARRAY 4 RES 33 OHM 1206 Product overview: CAY16-330J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-330J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 1206 Product overview: CAY16-330J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-330J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-330J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-330J4LF
Resistor Networks, Arrays CAY16-330J4LF
RES ARRAY 4 RES 33 OHM 1206

RES ARRAY 4 RES 33 OHM 1206

Supplier's Site Datasheet
Resistor Array, 1206, 33R; Resistance Bourns - 41R4427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 1206, 33R; Resistance Bourns
41R4427
Resistor Array, 1206, 33R; Resistance Bourns 41R4427
RESISTOR ARRAY, 1206, 33R; Resistance:33ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, 1206, 33R; Resistance:33ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistance Bourns - 02J1160 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
02J1160
Resistance Bourns 02J1160
Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62mW RoHS Compliant: Yes

Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62mW RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns - 96M0891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns
96M0891
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns 96M0891
RESISTOR, ISOLATED RESISTOR ARRAY 4, 33 OHM 5%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Power Rating:63mWRoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 33 OHM 5%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Power Rating:63mWRoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 33Ohm, 5%, Smd; Resistance Bourns - 40Y8534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 33Ohm, 5%, Smd; Resistance Bourns
40Y8534
Resistor, Array-4, 33Ohm, 5%, Smd; Resistance Bourns 40Y8534
RESISTOR, ARRAY-4, 33OHM, 5%, SMD; Resistance:33ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY-4, 33OHM, 5%, SMD; Resistance:33ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - CAY16-330J4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAY16-330J4LF
Resistors >> Resistor Networks & Arrays CAY16-330J4LF
4 ±5% 33Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 33Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CAY16-330J4LFCT-ND 1328585-CAY16-330J4LF 5225670 5225670P 50-CAY16-330J4LF CAY16-330J4LF 41R4427 02J1160 96M0891 CAY16-330J4LF
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Arrays Resistor Arrays 33 OHM Resistor Resistor Networks, Arrays Resistor Array, 1206, 33R; Resistance Bourns Resistance Bourns Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns Resistors >> Resistor Networks & Arrays
Configuration Chip Array Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details