Bourns, Inc. Resistor Networks, Arrays CAY16-3301F4LF

Description
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-3301F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-3301F4LFTR-ND
Resistor Networks, Arrays CAY16-3301F4LFTR-ND
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-3301F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-3301F4LFDKR-ND
Resistor Networks, Arrays CAY16-3301F4LFDKR-ND
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-3301F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-3301F4LFCT-ND
Resistor Networks, Arrays CAY16-3301F4LFCT-ND
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-3301F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-3301F4LF
Resistor Networks, Arrays CAY16-3301F4LF
RES ARRAY 4 RES 3.3K OHM 1206

RES ARRAY 4 RES 3.3K OHM 1206

Supplier's Site Datasheet
Res N/w, Isolated, 3K3, 0.063W, 1206; Resistance Bourns - 67AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K3, 0.063W, 1206; Resistance Bourns
67AC7509
Res N/w, Isolated, 3K3, 0.063W, 1206; Resistance Bourns 67AC7509
RES N/W, ISOLATED, 3K3, 0.063W, 1206; Resistance:3.3kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 3K3, 0.063W, 1206; Resistance:3.3kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
RES ARRAY 4 RES 3.3K OHM 1206 - 103-CAY16-3301F4LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 3.3K OHM 1206
103-CAY16-3301F4LF
RES ARRAY 4 RES 3.3K OHM 1206 103-CAY16-3301F4LF
RES ARRAY 4 RES 3.3K OHM 1206

RES ARRAY 4 RES 3.3K OHM 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number CAY16-3301F4LFTR-ND CAY16-3301F4LF 67AC7509 103-CAY16-3301F4LF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Isolated, 3K3, 0.063W, 1206; Resistance Bourns RES ARRAY 4 RES 3.3K OHM 1206
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers