Bourns, Inc. Resistor Networks, Arrays CAY16-3300F4LF

Description
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-3300F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-3300F4LFDKR-ND
Resistor Networks, Arrays CAY16-3300F4LFDKR-ND
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-3300F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-3300F4LFCT-ND
Resistor Networks, Arrays CAY16-3300F4LFCT-ND
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-3300F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-3300F4LFTR-ND
Resistor Networks, Arrays CAY16-3300F4LFTR-ND
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
330 OHM Resistor - 50-CAY16-3300F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-CAY16-3300F4LF
330 OHM Resistor 50-CAY16-3300F4LF
RES ARRAY 4 RES 330 OHM 1206 Product overview: CAY16-3300F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-3300F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 330 OHM 1206 Product overview: CAY16-3300F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-3300F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns - 34AK1176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns
34AK1176
Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns 34AK1176
RES, ARRAY, ISO, 330R, 0.25W, 1%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 330R, 0.25W, 1%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns - 32K0466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns
32K0466
Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns 32K0466
RES, ARRAY, ISO, 330R, 0.25W, 1%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 330R, 0.25W, 1%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAY16-3300F4LFDKR-ND 50-CAY16-3300F4LF 34AK1176
Product Name Resistor Networks, Arrays 330 OHM Resistor Res, Array, Iso, 330R, 0.25W, 1%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206; 1206 [3216 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res Thick Film Array 10 Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD100J - Utmel Electronic Limited
Specs
Configuration Chip Array
Category / Application Automotive
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details