Bourns, Inc. Resistor Networks, Arrays CAY16-304J4LF

Description
300k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
300k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-304J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-304J4LF-ND
Resistor Networks, Arrays CAY16-304J4LF-ND
300k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

300k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,300Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns - 32K0463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,300Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
32K0463
Resistor Network,non-Specified,300Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns 32K0463
Resistor Network,Non-Specifie d,300KOhms,50WV,5+/- % Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,300KOhms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-304J4LF-ND 32K0463
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,300Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 300000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details