Bourns, Inc. Resistor Networks, Arrays CAY16-301J4LF

Description
RES ARRAY 4 RES 300 OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 300 OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16-301J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-301J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16-301J4LFDKR-ND
RES ARRAY 4 RES 300 OHM 1206

RES ARRAY 4 RES 300 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-301J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-301J4LFCT-ND
Resistor Networks, Arrays 118-CAY16-301J4LFCT-ND
RES ARRAY 4 RES 300 OHM 1206

RES ARRAY 4 RES 300 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16-301J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16-301J4LFTR-ND
Resistor Networks, Arrays 118-CAY16-301J4LFTR-ND
300 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

300 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CAY16-301J4LFDKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers