Manufacturer: Bourns Inc.
Win Source Part Number: 914786-CAY16-300J8LF
Series: CAY16
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Family Name: CAY16
Categories: Resistors
Case / Package: 1506
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
RES ARRAY 8 RES 30 OHM 1506 Product overview: CAY16-300J8LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-300J8LF can be used for catalog matching and distributor lookup.
30 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 914786-CAY16-300J8LF | 50-CAY16-300J8LF | CAY16-300J8LF-ND |
| Product Name | Resistor Networks, Arrays - CAY16-300J8LF | 30 OHM Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1506, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Features | Electrically isolated. | ||
| Operating DC Voltage | 25 volts |