Bourns, Inc. Connectors,Interconnects CAY16-270J4LF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 45k Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 45k Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 45k Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-270J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-270J4LFDKR-ND
Resistor Networks, Arrays CAY16-270J4LFDKR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-270J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-270J4LFTR-ND
Resistor Networks, Arrays CAY16-270J4LFTR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-270J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-270J4LFCT-ND
Resistor Networks, Arrays CAY16-270J4LFCT-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
27 OHM Resistor - 50-CAY16-270J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM Resistor
50-CAY16-270J4LF
27 OHM Resistor 50-CAY16-270J4LF
RES ARRAY 4 RES 27 OHM 1206 Product overview: CAY16-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-270J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 27 OHM 1206 Product overview: CAY16-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-270J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns - 61T4551 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns
61T4551
Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns 61T4551
RES N/W, ISOLATED, 27R, 5%, 50V, 1206; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 5%, 50V, 1206; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAY16-270J4LFDKR-ND 50-CAY16-270J4LF 61T4551
Product Name Connectors,Interconnects Resistor Networks, Arrays 27 OHM Resistor Res N/w, Isolated, 27R, 5%, 50V, 1206; Resistance Bourns
Resistance Range 45000 ohms 27 ohms 27 ohms 27 ohms
Temperature Coefficient 1200 ±ppm/°C 200 ±ppm/°C
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers