22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Bourns CAY16-22R0F4LF Resistor
Bourns CAY16-22R0F4LF Resistor
Bourns CAY16-22R0F4LF Resistor
RES N/W, ISOLATED, 22R, 1%, 50V, 1206; Resistance:22ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RES, ARRAY, ISO, 22R, 0.25W, 1%, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES, ARRAY, ISO, 22R, 0.25W, 1%, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES ARRAY 4 RES 22 OHM 1206
Res Array 4x0603 22R 1% 63mW Convex T&R
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | CAY16-22R0F4LFTR-ND | 2476973 | 38AC0748 | 34AK1173 | CAY16-22R0F4LF | 103-CAY16-22R0F4LF |
| Product Name | Resistor Networks, Arrays | Surface Mount Resistors | Res N/w, Isolated, 22R, 1%, 50V, 1206; Resistance Bourns | Res, Array, Iso, 22R, 0.25W, 1%, 1206; Resistance Bourns | Resistor Networks, Arrays | Res Array 4x0603 22R 1% 63mW Convex T&R |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | Chip Array | Chip Array | |
| Category / Application | General Use | |||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |