Bourns, Inc. Resistor Networks, Arrays CAY16-223J8LF

Description
22k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet
Description
22k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-223J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-223J8LF-ND
Resistor Networks, Arrays CAY16-223J8LF-ND
22k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

22k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns - 02J1142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
02J1142
Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns 02J1142
Resistor Network,Non-Specifie d,22KOhms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,22KOhms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-223J8LF-ND 02J1142
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details