RES ARRAY 4 RES 2.2K OHM 1206 Product overview: CAY16-222J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-222J4LF can be used for catalog matching and distributor lookup.
4-array convex 0603 LF resistor,2K2
4-array convex 0603 LF resistor,2K2
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit Type: Isolated
Resistance (Ohms): 2.2k
Tolerance: ±5%
Number of Resistors: 4
RESISTOR ARRAY, 1206, 2K2; Resistance:2.2kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes
RES, ISOLATED, 2K2K, 5%, 50V, 1206, REEL; Resistance:2.2kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RESISTOR, ISOLATED ARRAY 4RESISTOR 2.2KOHM 5% 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR, ISOLATED ARRAY 4RESISTOR 2.2KOHM 5% 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes
RES ARRAY 4 RES 2.2K OHM 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAY16-222J4LF | 5225642 | CAY16-222J4LFCT-ND | 41R4425 | 12AC0138 | 61J4764 | 97M3814 | CAY16-222J4LF | |
| Product Name | Resistor | Resistor Arrays | Resistor Networks, Arrays | Resistors Resistor Networks, Arrays | Resistor Array, 1206, 2K2; Resistance Bourns | Res, Isolated, 2K2K, 5%, 50V, 1206, Reel; Resistance Bourns | Resistor, Isolated Array 4Resistor 2.2Kohm 5% 1206; Resistance Bourns | Resistor, Isolated Array 4Resistor 2.2Kohm 5% 1206; Resistance Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||||||||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | ||
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | |
| Power Rating | 0.2500 watts | ||||||||
| Operating DC Voltage | 50 volts | 50 volts | 50 volts | 50 volts |