Bourns, Inc. Resistor Arrays CAY16-221J4LF

Description
4-array convex 0603 LF resistor,220R
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,220R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225636
Resistor Arrays 5225636
4-array convex 0603 LF resistor,220R

4-array convex 0603 LF resistor,220R

Supplier's Site
Resistor Arrays - 5225636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225636P
Resistor Arrays 5225636P
4-array convex 0603 LF resistor,220R

4-array convex 0603 LF resistor,220R

Supplier's Site
Resistor Arrays - 1674627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674627
Resistor Arrays 1674627
4-array convex 0603 LF resistor,220R

4-array convex 0603 LF resistor,220R

Supplier's Site
Resistor Networks, Arrays - CAY16-221J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-221J4LFTR-ND
Resistor Networks, Arrays CAY16-221J4LFTR-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-221J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-221J4LFCT-ND
Resistor Networks, Arrays CAY16-221J4LFCT-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-221J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-221J4LFDKR-ND
Resistor Networks, Arrays CAY16-221J4LFDKR-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
220 OHM Resistor - 50-CAY16-221J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Resistor
50-CAY16-221J4LF
220 OHM Resistor 50-CAY16-221J4LF
RES ARRAY 4 RES 220 OHM 1206 Product overview: CAY16-221J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-221J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 220 OHM 1206 Product overview: CAY16-221J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-221J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Network, 4Resistor, 220 Ohm, 0.05, Smd, Full Reel; Resistance Bourns - 02J1136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network, 4Resistor, 220 Ohm, 0.05, Smd, Full Reel; Resistance Bourns
02J1136
Resistor, Isolated Network, 4Resistor, 220 Ohm, 0.05, Smd, Full Reel; Resistance Bourns 02J1136
RESISTOR, ISOLATED NETWORK, 4RESISTOR, 220 OHM, 0.05, SMD, FULL REEL; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK, 4RESISTOR, 220 OHM, 0.05, SMD, FULL REEL; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 220R, 5%, 50V, 1206; Resistance Bourns - 06X4919 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 220R, 5%, 50V, 1206; Resistance Bourns
06X4919
Res N/w, Isolated, 220R, 5%, 50V, 1206; Resistance Bourns 06X4919
RES N/W, ISOLATED, 220R, 5%, 50V, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RES N/W, ISOLATED, 220R, 5%, 50V, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, Net, Iso, 2220R, 0.063W, 5%, 1206; Resistance Bourns - 33AK8318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Iso, 2220R, 0.063W, 5%, 1206; Resistance Bourns
33AK8318
Res, Net, Iso, 2220R, 0.063W, 5%, 1206; Resistance Bourns 33AK8318
RES, NET, ISO, 2220R, 0.063W, 5%, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, NET, ISO, 2220R, 0.063W, 5%, 1206; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5225636 5225636P CAY16-221J4LFTR-ND 50-CAY16-221J4LF 02J1136 06X4919 33AK8318
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays 220 OHM Resistor Resistor, Isolated Network, 4Resistor, 220 Ohm, 0.05, Smd, Full Reel; Resistance Bourns Res N/w, Isolated, 220R, 5%, 50V, 1206; Resistance Bourns Res, Net, Iso, 2220R, 0.063W, 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details