Bourns, Inc. Resistor Networks, Arrays CAY16-220J8LF

Description
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-220J8LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-220J8LFTR-ND
Resistor Networks, Arrays CAY16-220J8LFTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 22R, 0.063W, 1506; Resistance Bourns - 67AC7501 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 1506; Resistance Bourns
67AC7501
Res N/w, Isolated, 22R, 0.063W, 1506; Resistance Bourns 67AC7501
RES N/W, ISOLATED, 22R, 0.063W, 1506; Resistance:22ohm; Product Range:CAY16 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:1506 [3815 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 0.063W, 1506; Resistance:22ohm; Product Range:CAY16 Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:1506 [3815 Metric]; No. of Pins:16Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-220J8LFTR-ND 67AC7501
Product Name Resistor Networks, Arrays Res N/w, Isolated, 22R, 0.063W, 1506; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals 1506 [3815 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers