Bourns, Inc. Resistor Arrays CAY16-220J4LF

Description
4-array convex 0603 LF resistor,22R
Request a Quote Datasheet
Description
4-array convex 0603 LF resistor,22R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5225620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225620
Resistor Arrays 5225620
4-array convex 0603 LF resistor,22R

4-array convex 0603 LF resistor,22R

Supplier's Site
Resistor Arrays - 5225620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225620P
Resistor Arrays 5225620P
4-array convex 0603 LF resistor,22R

4-array convex 0603 LF resistor,22R

Supplier's Site
Resistor Arrays - 1674626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674626
Resistor Arrays 1674626
4-array convex 0603 LF resistor,22R

4-array convex 0603 LF resistor,22R

Supplier's Site
22 OHM Resistor - 50-CAY16-220J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-CAY16-220J4LF
22 OHM Resistor 50-CAY16-220J4LF
RES ARRAY 4 RES 22 OHM 1206 Product overview: CAY16-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-220J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 22 OHM 1206 Product overview: CAY16-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-220J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-220J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-220J4LFDKR-ND
Resistor Networks, Arrays CAY16-220J4LFDKR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-220J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-220J4LFCT-ND
Resistor Networks, Arrays CAY16-220J4LFCT-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-220J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-220J4LFTR-ND
Resistor Networks, Arrays CAY16-220J4LFTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
980260-CAY16-220J4LF
Resistors - Resistor Networks, Arrays 980260-CAY16-220J4LF
Win Source Part Number: 980260-CAY16-220J4LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-220J4LFDKR,CAY 16-220J4LFCT,CAY1622 0J4LF,CAY16-220J4LF- ND,CAY16-220J4LFTR Base Product Number: CAY16

Win Source Part Number: 980260-CAY16-220J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: CAY16-220J4LFDKR,CAY16-220J4LFCT,CAY16220J4LF,CAY16-220J4LF-ND,CAY16-220J4LFTR
Base Product Number: CAY16

Buy Now Datasheet
Res N/w, Isolated, 22R, 5%, 50V, 1206; Resistance Bourns - 41R4423 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 5%, 50V, 1206; Resistance Bourns
41R4423
Res N/w, Isolated, 22R, 5%, 50V, 1206; Resistance Bourns 41R4423
RES N/W, ISOLATED, 22R, 5%, 50V, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 5%, 50V, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns - 40Y8532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns
40Y8532
Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns 40Y8532
RESISTOR, ARRAY-4, 22OHM, 5%, SMD; Resistance:22ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY-4, 22OHM, 5%, SMD; Resistance:22ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAY16-220J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-220J4LF
Resistor Networks, Arrays CAY16-220J4LF
RES ARRAY 4 RES 22 OHM 1206

RES ARRAY 4 RES 22 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 5225620 5225620P 50-CAY16-220J4LF CAY16-220J4LFDKR-ND 980260-CAY16-220J4LF 41R4423 40Y8532 CAY16-220J4LF
Product Name Resistor Arrays Resistor Arrays 22 OHM Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Res N/w, Isolated, 22R, 5%, 50V, 1206; Resistance Bourns Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206
Number of Resistors 4 4 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details