22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
RES ARRAY 2 RES 22 OHM 0606 Product overview: CAY16-220J2LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-220J2LF can be used for catalog matching and distributor lookup.
Resistor Network,Non-Specifie
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CAY16-220J2LFTR-ND | 50-CAY16-220J2LF | 02J1133 |
| Product Name | Resistor Networks, Arrays | 22 OHM Resistor | Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Convex | 0606, Convex | |
| Resistance Range | 22 ohms | ||
| Tolerance | 5 +/- % |