RES ARRAY 4 RES 22K OHM 1206 Product overview: CAY16-2202F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-2202F4LF can be used for catalog matching and distributor lookup.
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RESISTOR, ARRAY-4, 22K, 1%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
Resistor Network,Non-Specifie
RES ARRAY 4 RES 22K OHM 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CAY16-2202F4LF | CAY16-2202F4LFDKR-ND | 42Y0150 | 32K0429 | CAY16-2202F4LF |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor, Array-4, 22K, 1%, Smd; Resistance Bourns | Resistor Network,non-Specified,22Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 | |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | |
| Power Rating | 0.2500 watts | 0.0620 watts | |||
| Operating DC Voltage | 50 volts | 50 volts |